TE Connectivity 6717509-6
- 收藏
- 对比
6717509-6
2460-6717509-6
集成电路(IC)
--
大陆
立即发货

6717509-6 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
6717509-6详情
TE Connectivity 6717509-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Ihs Manufacturer
TE CONNECTIVITY LTD
Package Description
LEAD FREE
Risk Rank
5.84
Contact Finish Mating
未说明
Contact Materials
未说明
Number of Rows Loaded
1
Manufacturer Part Number
6717509-6
Rohs Code
有
Part Life Cycle Code
Obsolete
连接器类型
FFC/FPC CONNECTOR
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
6
端子间距
0.5 mm
Reach合规守则
unknown
触点性别
FEMALE
终端类型
SURFACE MOUNT
6717509-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。