TE Connectivity 6-747842-8
- 收藏
- 对比
6-747842-8
2460-6-747842-8
D 形连接器 - 并口
--
大陆
立即发货

PCB D-Sub Connectors, Plug, Board-to-Board, 25 Position, 2.77 mm [.109 in] Centerline, 2 Row, Size 3, Round, Standard Profile, Right Angle
1最小包装量--
6-747842-8详情
TE Connectivity 6-747842-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-747842-8
TE Internal Description
25P RA MSFL 318 PLUG
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
25
Centerline (Pitch)u2009
2.77u2009mmu2009[u2009.109u2009inu2009]
Number of Rowsu2009
2
6-747842-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。