TE Connectivity 6-765269-8
- 收藏
- 对比
添加到询价列表
6-765269-8详情
TE Connectivity 6-765269-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 80
Rated current In
3
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
0个相似型号
6-765269-8拓展信息
2058943-1
TE Connectivity
2299505-1
TE Connectivity
0059013002
TE Connectivity
D-101-31
TE Connectivity
62200-2
TE Connectivity
969803-5
TE Connectivity
CP3360-000
TE Connectivity
5-1102772-0
TE Connectivity
S200-4-00CS2904
TE Connectivity
S02-17-RCS453
TE Connectivity








哦! 它是空的。