TE Connectivity 6-837655-4
- 收藏
- 对比
6-837655-4
2460-6-837655-4
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Lead Assembly, 20000 VDC, 16 AWG Wire Size, Wire-to-Wire, 1 Position, Wire & Cable, Socket, LGH SGL
1最小包装量--
6-837655-4详情
TE Connectivity 6-837655-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-837655-4
TE Internal Description
LEAD, SGL END ASSY, LGH
Connector Product Typeu2009
Lead Assembly
Operating Voltageu2009(VDC)
20000
Wire Sizeu2009(AWG)
16
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
1
6-837655-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。