TE Connectivity 6-846950-8
- 收藏
- 对比
6-846950-8
2460-6-846950-8
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Lead Assembly, 50000 VDC, 22 AWG Wire Size, Wire-to-Wire, 1 Position, Wire & Cable, Socket, -55 – 125 °C [-67 – 257 °F]
1最小包装量--
6-846950-8详情
TE Connectivity 6-846950-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-846950-8
TE Internal Description
LGH DBL MLD END LEAD
Connector Product Typeu2009
Lead Assembly
Operating Voltageu2009(VDC)
50000
Wire Sizeu2009(AWG)
22
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
1
6-846950-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。