TE Connectivity 6860-201-20278
- 收藏
- 对比
6860-201-20278详情
TE Connectivity 6860-201-20278重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
触点镀层
Gold Plated Contacts
Standard Frequency
7.3728
Operating Temp Range
-20C to 70C
Operating Supply Voltage (Max)
3.63(V)
Operating Supply Voltage (Min)
2.97(V)
Programmable
无
Contact Materials
Copper Alloy
For Use With
Deutsch IMC Series Circular Industrial Micro Connectors
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±25(ppm)
触点性别
Pin
对称性-最大值
55(%)
负载电容
15(pF)
6860-201-20278拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。