TE Connectivity 6-861814-6
- 收藏
- 对比
6-861814-6
2460-6-861814-6
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Lead Assembly, 25000 VDC, 16 AWG Wire Size, Wire-to-Wire, 1 Position, Wire & Cable, Socket, -55 – 125 °C [-67 – 257 °F]
1最小包装量--
6-861814-6详情
TE Connectivity 6-861814-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
1
Connector Systemu2009
Wire-to-Wire
Wire Sizeu2009(AWG)
16
Operating Voltageu2009(VDC)
25000
Connector Product Typeu2009
Lead Assembly
TE Internal Description
LGH-1L DBL MLD END LEAD
TE Internal #
6-861814-6
6-861814-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。