TE Connectivity 687297-000
- 收藏
- 对比
687297-000
2460-687297-000
集成电路(IC)
--
大陆
立即发货

Connector Accessories Heat Shrink Boot Backshell Size 14 ST Aluminum Alloy Cadmium Finish Olive Drab (Alt: 687297-000)
--最小包装量--
687297-000详情
TE Connectivity 687297-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
687297-000
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.79
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
687297
连接器类型
圆形连接器适配器
类型
Adapter
Reach合规守则
unknown
687297-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。