TE Connectivity 6-87348-5
- 收藏
- 对比
6-87348-5
2460-6-87348-5
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Board-to-Board, 15 Position, 2.54 mm [.1 in] Centerline, Unshrouded, Tin-Lead, Through Hole - Solder, Signal, Black
1最小包装量--
6-87348-5详情
TE Connectivity 6-87348-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
15
Number of Rowsu2009
1
PCB Mount Orientationu2009
Vertical
PCB Connector Assembly Typeu2009
PCB安装接头
TE Internal Description
15 MODII HDR SRST UNSHRD .100
TE Internal #
6-87348-5
6-87348-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。