TE Connectivity 687489-000
- 收藏
- 对比
687489-000
2460-687489-000
无类别的
--
大陆
立即发货

687489-000 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
687489-000详情
TE Connectivity 687489-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Aluminium
Locking mechanism
Double locking levers
Degree of protection (IP), mounted
IP65
Inflammability class of insulation material according to with UL94
Other
深度
120
防紫外线
有
宽度
43
高度
62
687489-000拓展信息







哦! 它是空的。