TE Connectivity 696420-3
- 收藏
- 对比
696420-3
2460-696420-3
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 26 – 24 AWG Wire Size, .12 – .24 mm² Wire Size, 202 – 509 CMA Wire Size, Stud Size #6 / M3.5, PIDG
1最小包装量--
696420-3详情
TE Connectivity 696420-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
696420-3
TE Internal Description
TERMINAL,PIDG PVF2 R 26-24 6
Ring & Spade Terminal Typeu2009
环舌
Wire Sizeu2009(AWG)
26 – 24
Wire Sizeu2009(mm²)
.12 – .24
Wire Sizeu2009(CMA)
202 – 509
Stud Sizeu2009
6, M3.5
696420-3拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。