TE Connectivity 696429-1
- 收藏
- 对比
696429-1
2460-696429-1
端子 - 电线接头连接器
--
大陆
立即发货

Splices, Butt Splice, 12 – 10 AWG Wire Size, 3 – 6 mm² Wire Size, Standard, 5180 – 13100 CMA Wire Size, Copper, Serrated, 8 Serration, PIDG
1最小包装量--
696429-1详情
TE Connectivity 696429-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Splice Featuresu2009
Standard
Accepts Wire Insulation Diameter Rangeu2009
5.59u2009mmu2009[u2009.22u2009inu2009]
Sealableu2009
无
Wire Sizeu2009(mm²)
3 – 6
Wire Sizeu2009(AWG)
12 – 10
TE Internal Description
SPLICE BUTT PVF2 PIDG 12-10
TE Internal #
696429-1
696429-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。