TE Connectivity 6-966140-3
- 收藏
- 对比
6-966140-3
2460-6-966140-3
矩形连接器 - 针座,公插针
--
大陆
立即发货

Headers & Wire Housings MESSERLEISTE 12P
1最小包装量--
6-966140-3详情
TE Connectivity 6-966140-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
6
Body Orientation
Straight
Shell Size / Insert Arrangement
22-15
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Mounting Styles
Cable
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
(5/1)Signal
Factory Pack QuantityFactory Pack Quantity
210
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
系列
Messerleiste
类型
Circular
性别
RCP
子类别
Headers & Wire Housings
接头数量
6(POS)
触点性别
SKT
端口的数量
1(Port)
家人
ACC
产品类别
Headers & Wire Housings
外壳电镀
Cadmium
产品类别
Headers & Wire Housings
应力消除
无
6-966140-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。