TE Connectivity 699231-000
- 收藏
- 对比
699231-000
2460-699231-000
套管 - 音频连接器
--
大陆
立即发货

Conn Rectangular PIN Solder ST Cable Mount
--最小包装量--
699231-000详情
TE Connectivity 699231-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
Thermoplastic
Contact Materials
Copper Alloy
Mounting
电缆安装
Mounting Styles
Cable
Package
Box
厂商
TE Connectivity Aerospace, Defense and Marine
Product Status
活跃
系列
*
类型
Rectangular
性别
PIN
子类别
Headers & Wire Housings
终端样式
Crimp
产品类别
Headers & Wire Housings
699231-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。