TE Connectivity 6EGG8-2
- 收藏
- 对比
6EGG8-2
2460-6EGG8-2
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry Module, None Input, No Switch, Shielded, Right Angle, 6 A, Flanged, IEC Input, Wire Lead Output, Corcom GG
1最小包装量--
6EGG8-2详情
TE Connectivity 6EGG8-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-6609115-9
TE Internal Description
6EGG8-2 S0=F7386B
Filter Typeu2009
电源输入模块
Input Voltage Selectionu2009
None
Filter Switch Typeu2009
无开关
Filter Shield Typeu2009
Shielded
Mount Angleu2009
直角
6EGG8-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。