TE Connectivity 6HPSGD1
- 收藏
- 对比
6HPSGD1
2460-6HPSGD1
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry Module, None Input, DPST, Complete Shield, Locking Socket & Shrouded Output & Switch Guard, Corcom HP
--最小包装量--
6HPSGD1详情
TE Connectivity 6HPSGD1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Filter Safety Featuresu2009
Locking Socket & Shrouded Output & Switch Guard
Filter Shield Typeu2009
Complete Shield
Filter Switch Typeu2009
DPST
Input Voltage Selectionu2009
None
Filter Typeu2009
电源输入模块
TE Internal Description
6HPSGD1=F8477
TE Internal #
1-1609158-1
6HPSGD1拓展信息







哦! 它是空的。