TE Connectivity 6PCV-13-006
- 收藏
- 对比
6PCV-13-006
2460-6PCV-13-006
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Tri-Barrier, Printed Circuit Pin, Wire-to-Board, 13 Position, 9.53 mm [.375 in] Centerline, 1 Row, 300 V / 600 V, Buchanan 6 Series
1最小包装量--
6PCV-13-006详情
TE Connectivity 6PCV-13-006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-1437653-3
TE Internal Description
6PCV-13-006=6PCV ASSEMBLY
Barrier Strip Styleu2009
Tri-Barrier
Bottom Termination Typeu2009
Printed Circuit Pin
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
13
Centerline (Pitch)u2009
9.53u2009mmu2009[u2009.375u2009inu2009]
6PCV-13-006拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。