TE Connectivity 6PCV-13-008
- 收藏
- 对比
6PCV-13-008
2460-6PCV-13-008
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Tri-Barrier, Printed Circuit Pin, Wire-to-Board, 13 Position, 9.53 mm [.375 in] Centerline, 1 Row, 600 V / 300 V, Buchanan 6 Series
1最小包装量--
6PCV-13-008详情
TE Connectivity 6PCV-13-008重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
9.53u2009mmu2009[u2009.375u2009inu2009]
Number of Positionsu2009
13
Connector Systemu2009
Wire-to-Board
Bottom Termination Typeu2009
Printed Circuit Pin
Barrier Strip Styleu2009
Tri-Barrier
TE Internal Description
6PCV-13-008=6PCV ASSEMBLY
TE Internal #
6-1546158-8
6PCV-13-008拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。