TE Connectivity 6VM1S
- 收藏
- 对比
6VM1S
2460-6VM1S
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry Module, Single AC Input, DPST, None, Vertical, 6 A, Flanged, IEC Input, .110 FASTON Output, Corcom M
--最小包装量--
6VM1S详情
TE Connectivity 6VM1S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mount Angleu2009
Vertical
Filter Shield Typeu2009
None
Filter Switch Typeu2009
DPST
Input Voltage Selectionu2009
Single AC
Filter Typeu2009
电源输入模块
TE Internal Description
6VM1S=F8096
TE Internal #
2-6609128-8
6VM1S拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。