TE Connectivity 7005-107
- 收藏
- 对比
7005-107
2460-7005-107
端子块 - 面板安装
--
大陆
立即发货

7005-107 datasheet pdf and Terminal Blocks - Panel Mount product details from TE Connectivity stock available at utmel
1最小包装量--
7005-107详情
TE Connectivity 7005-107重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Aluminium
Locking mechanism
Single locking lever
Degree of protection (IP), mounted
IP65
Inflammability class of insulation material according to with UL94
Other
深度
84
防紫外线
有
宽度
58
高度
74.8
7005-107拓展信息







哦! 它是空的。