TE Connectivity 7012ABT
- 收藏
- 对比
7012ABT
2460-7012ABT
延时继电器
--
大陆
立即发货

Time Delay & Timing Relays 7012ABT=RLY,STD,ON 2P,120VAC,5SEC,T OPT
1最小包装量--
7012ABT详情
TE Connectivity 7012ABT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
Vishay
Brand
Vishay / Thin Film
RoHS
Details
Part # Aliases
9-1423157-9
Timing Range
0.5 sec to 5 sec
系列
PTN
包装
MouseReel
子类别
Resistors
技术
Thin Film
工作电源电压
120 VAC
触点形式
DPDT (2 Form C)
产品类别
薄膜电阻器
操作方式
延时
产品类别
Thin Film Resistors - SMD
7012ABT拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。