TE Connectivity 708270-7
- 收藏
- 对比
708270-7
2460-708270-7
套管 - 电源连接器
--
大陆
立即发货

Compression Connectors, EMEA, Crimp, ≤ 42 kV, Aluminum, Deep Step Indentation, Aluminum-Copper, Indoor Use, Palm Hole Diameter 10, Copper Palm
1最小包装量--
708270-7详情
TE Connectivity 708270-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
708270-7
TE Internal Description
XDX 630 C6AU 630 60X60 4D10X30
Alias #
CU6298-000
Compression Connector Product Availabilityu2009
EMEA
Compression Connector Technologyu2009
Crimp
Compression Connector Voltage Classu2009(kV)
≤ 42
Compression Connector Conductor Materialu2009
Aluminum
Conductor Cross-Sectionu2009(mm²)
630
708270-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。