TE Connectivity 708669-1
- 收藏
- 对比
708669-1
2460-708669-1
套管 - 电源连接器
--
大陆
立即发货

Power Connector Tools, Worldwide, Li-Ion Battery Technology, Force 7 tons, 10.5 mm, Power Connector Tool Weight .22 kg
1最小包装量--
708669-1详情
TE Connectivity 708669-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
708669-1
TE Internal Description
7 R 70
Power Connector Tool Product Availabilityu2009
Worldwide
Power Connector Tool Technologyu2009
Li-Ion Battery Technology
Forceu2009
7 tons
Power Connector Tool Sizeu2009(mm)
10.5
Power Connector Tool Weightu2009(kg)
.22
708669-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。