TE Connectivity 709219-8
- 收藏
- 对比
709219-8
2460-709219-8
套管 - 电源连接器
--
大陆
立即发货

Compression Connectors, EMEA, Compression, ≤ 36 kV, Copper, Hexagonal Crimping, Tinned Cu, Indoor Use, Outdoor Use, Palm Hole Diameter 16, Copper Palm
1最小包装量--
709219-8详情
TE Connectivity 709219-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
DPD7 240/50X50-D16 T
TE Internal #
709219-8
Compression Connector Product Availabilityu2009
EMEA
Compression Connector Technologyu2009
Compression
Compression Connector Voltage Classu2009(kV)
≤ 36
Compression Connector Conductor Materialu2009
Copper
Conductor Cross-Sectionu2009(mm²)
240
709219-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。