TE Connectivity 70A3-14-08-1-B-SE
- 收藏
- 对比
70A3-14-08-1-B-SE
2460-70A3-14-08-1-B-SE
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Ruggedized Backshells & Adapters, Aluminum, Cadmium, 90, Braided, 14 Shell Size, Entry Size 08, Polamco Braid Tail Backshell
--最小包装量--
70A3-14-08-1-B-SE详情
TE Connectivity 70A3-14-08-1-B-SE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminum
For Use With
MIL-DTL-26482 Series II, MIL-DTL-83723 Series I & III Connectors
Shell Sizes
14
Shell Style#
90 Deg
MIL Type
MIL-DTL-38999 III, IV
Mating Style
Threaded
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
Cadmium
产品
可变角度后壳
安装角
直角
连接器外壳尺寸
14
70A3-14-08-1-B-SE拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。