TE Connectivity 70H3-11-04-1-C-SE
- 收藏
- 对比
70H3-11-04-1-C-SE
2460-70H3-11-04-1-C-SE
圆形连接器
--
大陆
立即发货

Ruggedized Backshells & Adapters, Aluminum, Electroless Nickel, 90, Braided, 11 Shell Size, Entry Size 04, Polamco Braid Tail Backshell
1最小包装量--
70H3-11-04-1-C-SE详情
TE Connectivity 70H3-11-04-1-C-SE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminum
For Use With
MIL-DTL-38999 Series III & IV Connectors
Shell Sizes
11
Shell Style#
90 Deg
MIL Type
MIL-DTL-38999 III, IV
Mating Style
Threaded
Part # Aliases
BAE0188-00
Manufacturer
TE Connectivity
Brand
TE Connectivity / Polamco
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
Nickel
产品
可变角度后壳
安装角
直角
产品类别
圆形MIL规格后壳
连接器外壳尺寸
11
70H3-11-04-1-C-SE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。