TE Connectivity 70S1-08-2-Z
- 收藏
- 对比
70S1-08-2-Z
2460-70S1-08-2-Z
圆形连接器
--
大陆
立即发货

Circular MIL Spec Backshells 70S1-08-2-Z
1最小包装量--
70S1-08-2-Z详情
TE Connectivity 70S1-08-2-Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
MP4-42L11L1
Approvals
CSA, IEC, UL
Manufacturer
ABB
Shell Style#
直角
MIL Type
MIL-DTL-38999 III, IV
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Threaded
Brand
TE Connectivity / Polamco
RoHS
Details
性别
Plugs
子类别
Circular Connectors
端子类型
Fingersafe Screw
产品类别
圆形MIL规格后壳
面板后深度
1.91
产品
实心防护罩
灯型
LED
安装角
直角
产品类别
圆形MIL规格后壳
触点
1NO, 1NC
知识产权评级
IP66
70S1-08-2-Z拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。