TE Connectivity 7-103669-2
- 收藏
- 对比
7-103669-2
2460-7-103669-2
集成电路(IC)
--
大陆
立即发货

7-103669-2 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
7-103669-2详情
TE Connectivity 7-103669-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Number of Rows Loaded
1
Mounting Styles
STRAIGHT
Manufacturer Series
103669
Contact Materials
未说明
Contact Finish Mating
MATTE TIN (100) OVER NICKEL (50)
Risk Rank
5.76
Ihs Manufacturer
TYCO ELECTRONICS AMP
Part Life Cycle Code
Obsolete
Manufacturer Part Number
7-103669-2
JESD-609代码
e3
连接器类型
板连接器
附加功能
AMPMODU, POLARIZED
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
23
端子间距
2.54 mm
Reach合规守则
unknown
触点性别
MALE
终端类型
SOLDER
触点表面处理 终端
MATTE TIN (100) OVER NICKEL (50)
7-103669-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。