TE Connectivity 7-104178-8
- 收藏
- 对比
7-104178-8
2460-7-104178-8
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Board-to-Board, 13 Position, 1.27 mm [.05 in] Centerline, Unshrouded, Gold, Through Hole - Solder, AMPMODU System 50
1最小包装量--
7-104178-8详情
TE Connectivity 7-104178-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
Vertical
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
13
Number of Rowsu2009
1
PCB Connector Assembly Typeu2009
PCB安装接头
TE Internal Description
13 SYS50 HDR SRST UNSHRD, AUFL,ROHS
TE Internal #
7-104178-8
7-104178-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。