TE Connectivity 7-1105100-1
- 收藏
- 对比
7-1105100-1
2460-7-1105100-1
重型,重载连接器 - 触头
--
大陆
立即发货

Contact PIN Crimp ST Cable Mount Strip
1最小包装量--
7-1105100-1详情
TE Connectivity 7-1105100-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Body Orientation
Straight
Termination Method
Crimp
Contact Materials
Copper Alloy
Mounting
电缆安装
性别
Pin
屏蔽的
无
7-1105100-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。