TE Connectivity 7-1195350-0
- 收藏
- 对比
7-1195350-0
2460-7-1195350-0
端子 - 电线接头连接器
--
大陆
立即发货

Splices, Butt Splice, 16 – 12 AWG Wire Size, 1.21 – 2.94 mm² Wire Size, .1 in [2.54 mm] Barrel Inside Diameter, 2426 – 5874 CMA Wire Size
1最小包装量--
7-1195350-0详情
TE Connectivity 7-1195350-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Primary Product Materialu2009
Copper Alloy
Wire Sizeu2009(CMA)
2426 – 5874
Barrel Inside Diameteru2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Wire Sizeu2009(mm²)
1.21 – 2.94
Wire Sizeu2009(AWG)
16 – 12
TE Internal Description
D-609-08CS391
TE Internal #
6803280002
7-1195350-0拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。