TE Connectivity 7-1377173-0
- 收藏
- 对比
7-1377173-0
2460-7-1377173-0
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 22 – 16 AWG Wire Size, .3 – 1.42 mm² Wire Size, 509 – 3260 CMA Wire Size, Stud Size M6, PLASTI-GRIP
1最小包装量--
7-1377173-0详情
TE Connectivity 7-1377173-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-1377173-0
TE Internal Description
SMP 0-0031894-0
Ring & Spade Terminal Typeu2009
环舌
Wire Sizeu2009(AWG)
22 – 16
Wire Sizeu2009(mm²)
.3 – 1.42
Wire Sizeu2009(CMA)
509 – 3260
Stud Sizeu2009
M6
7-1377173-0拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。