TE Connectivity 7-1415542-9
- 收藏
- 对比
7-1415542-9
2460-7-1415542-9
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 360 mW Coil Power Rating DC, 900 Ω Coil Resistance, 18 VDC Coil Voltage, 1 Form A (NO)
1最小包装量--
7-1415542-9详情
TE Connectivity 7-1415542-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
900
Coil Power Rating DCu2009(mW)
360
TE Internal #
7-1415542-9
TE Internal Description
PB133018
Alias #
PB133018
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
300 – 400
7-1415542-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。