TE Connectivity 7-1415543-5
- 收藏
- 对比
7-1415543-5
2460-7-1415543-5
继电器
--
大陆
立即发货

Power Relays, Force-Guided, Monostable, DC, 698 mW Coil Power Rating DC, 116 Ω Coil Resistance, 9 VDC Coil Voltage, 2 Form C (CO), SCHRACK SR2M
1最小包装量--
7-1415543-5详情
TE Connectivity 7-1415543-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-1415543-5
TE Internal Description
V23047-P1009-A501
Power Relay Typeu2009
Force-Guided
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
600 – 800
Coil Power Rating DCu2009(mW)
698
Coil Resistanceu2009(Ω)
116
7-1415543-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。