TE Connectivity 7-147102-2
- 收藏
- 对比
7-147102-2
2460-7-147102-2
端子板 - 线对板
--
大陆
立即发货

PCB Mount Receptacle, Vertical, Board-to-Board, 44 Position, 2.54 mm [.1 in] Centerline, Gold, Surface Mount, Signal, Black
1最小包装量--
7-147102-2详情
TE Connectivity 7-147102-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-147102-2
TE Internal Description
44 MODIV VRT DR 100/SFMNT 30AU
PCB Connector Assembly Typeu2009
PCB安装插座
PCB Mount Orientationu2009
Vertical
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
44
Number of Rowsu2009
2
7-147102-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。