TE Connectivity 714-AG2D-ES
- 收藏
- 对比
714-AG2D-ES
2460-714-AG2D-ES
集成电路(IC)
--
大陆
立即发货

714-AG2D-ES datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
714-AG2D-ES详情
TE Connectivity 714-AG2D-ES重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
714-AG2D-ES
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
5.06
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
700
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
unknown
接头数量
14
设备插座类型
IC SOCKET
使用的设备类型
DIP14
714-AG2D-ES拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。