TE Connectivity 7-1532020-1
- 收藏
- 对比
7-1532020-1
2460-7-1532020-1
D 形连接器 - 并口
--
大陆
立即发货

Microminiature & Nanominiature D Connectors, Plug, 9 Position, Wire & Cable
1最小包装量--
7-1532020-1详情
TE Connectivity 7-1532020-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
Wire & Cable
Mounting Hardwareu2009
None
Number of Positionsu2009
9
Connector & Housing Typeu2009
Plug
Alias #
095-0603-2136
Mil-Spec
M83513/08-A14
TE Internal Description
095-0603-2136=MCDR3-B-9P6G9-7
TE Internal #
7-1532020-1
7-1532020-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。