TE Connectivity 7-1532021-7
- 收藏
- 对比
7-1532021-7
2460-7-1532021-7
D 形连接器 - 并口
--
大陆
立即发货

Microminiature & Nanominiature D Connectors, Plug, 21 Position, Wire & Cable
1最小包装量--
7-1532021-7详情
TE Connectivity 7-1532021-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
Wire & Cable
Mounting Hardwareu2009
None
Number of Positionsu2009
21
Connector & Housing Typeu2009
Plug
Alias #
095-0607-2133
Mil-Spec
M83513/08-C11
TE Internal Description
095-0607-2133=MCDR3-B-21P6Q9-
TE Internal #
7-1532021-7
7-1532021-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。