TE Connectivity 7-1532022-6
- 收藏
- 对比
7-1532022-6
2460-7-1532022-6
D 形连接器 - 并口
--
大陆
立即发货

Microminiature & Nanominiature D Connectors, Receptacle, 31 Position, Wire & Cable
1最小包装量--
7-1532022-6详情
TE Connectivity 7-1532022-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
Wire & Cable
Mounting Hardwareu2009
None
Number of Positionsu2009
31
Connector & Housing Typeu2009
Receptacle
Alias #
095-0612-2037
Mil-Spec
M83513/09-E07
TE Internal Description
095-0612-2037=MCDR3-B-31S5L5-
TE Internal #
7-1532022-6
7-1532022-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。