TE Connectivity 7-1532165-6
- 收藏
- 对比
7-1532165-6
2460-7-1532165-6
无类别的
--
大陆
立即发货

7-1532165-6 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
7-1532165-6详情
TE Connectivity 7-1532165-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Bolt connection
Adjustment range undelayed short-circuit release
0 - 400
Number of auxiliary contacts as normally open contact
0
Overload release current setting
14 - 16
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
16
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
7-1532165-6拓展信息







哦! 它是空的。