TE Connectivity 7-1546119-3
- 收藏
- 对比
7-1546119-3
2460-7-1546119-3
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Tri-Barrier, Solderless Wire Wrap, Wire-to-Board, 8 Position, 6.36 mm [.25 in] Centerline, 1 Row, 300 V, Buchanan 3 Series
1最小包装量--
7-1546119-3详情
TE Connectivity 7-1546119-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-1546119-3
TE Internal Description
3WWV-08-267=PP B4
Barrier Strip Styleu2009
Tri-Barrier
Bottom Termination Typeu2009
Solderless Wire Wrap
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
8
Centerline (Pitch)u2009
6.36u2009mmu2009[u2009.25u2009inu2009]
7-1546119-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。