TE Connectivity 7-1617590-7
- 收藏
- 对比
7-1617590-7
2460-7-1617590-7
继电器
--
大陆
立即发货

TO-5/.100 Grid Relays, 1 Form C, SPDT, 1 C/O, 12 VDC Input, Coil Suppression Diode, Transistor Driver, 1 A, 12 VDC Coil Voltage, 500 Ω Coil Resistance
1最小包装量--
7-1617590-7详情
TE Connectivity 7-1617590-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Transistor Driveru2009
With
MOSFET Driveru2009
Without
Coil Suppression Diodeu2009
With
TO-5/.100 Grid Relay Input Voltageu2009(VDC)
12
TO-5/.100 Grid Relay Contact Arrangementu2009
1 Form C, SPDT, 1 C/O
Alias #
J1MAPT-12XL
Mil-Spec
M28776/5-022L
TE Internal Description
J1MAPT-12XL=M28776/5-022L
TE Internal #
7-1617590-7
7-1617590-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。