TE Connectivity 7-1617596-8
- 收藏
- 对比
7-1617596-8
2460-7-1617596-8
继电器
--
大陆
立即发货

TO-5/.100 Grid Relays, 2 Form C, DPDT, 2 C/O, 9 VDC Input, 1 A, 9 VDC Coil Voltage, 400 Ω Coil Resistance, 203 mW Coil Power (DC), 28
1最小包装量--
7-1617596-8详情
TE Connectivity 7-1617596-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Transistor Driveru2009
Without
MOSFET Driveru2009
Without
Coil Suppression Diodeu2009
Without
TO-5/.100 Grid Relay Input Voltageu2009(VDC)
9
TO-5/.100 Grid Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
Alias #
MGSCG-9
TE Internal Description
MGSCG-9=RELAY
TE Internal #
7-1617596-8
7-1617596-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。