TE Connectivity 7-1618413-2
- 收藏
- 对比
7-1618413-2
2460-7-1618413-2
接触器(机电)
--
大陆
立即发货

DC Contactors, 1 Form X, SPST-NO DM, 22 AWG Wire Size, 1000 A, 32 VDC Coil Voltage, 72 Ω Coil Resistance, 18 – 32 VDC Coil Voltage, Flying Lead
1最小包装量--
7-1618413-2详情
TE Connectivity 7-1618413-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-1618413-2
TE Internal Description
K1K06H024EAHA= CONTACTOR SPST-NO W/AUX
Alias #
K1K06H024EAHA
DC Contactor Contact Arrangementu2009
1 Form X, SPST-NO DM
Wire Sizeu2009(AWG)
22
DC Contactor Contact Current Ratingu2009(A)
1000
Coil Voltage (Max)u2009(VDC)
32
DC Contactor Coil Resistanceu2009(Ω)
72
7-1618413-2拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。