TE Connectivity 7-167460-1
- 收藏
- 对比
7-167460-1
2460-7-167460-1
集成电路(IC)
--
大陆
立即发货

7-167460-1 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
7-167460-1详情
TE Connectivity 7-167460-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
外壳材料
STEEL
Manufacturer Part Number
7-167460-1
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
5.84
Manufacturer Series
167460
Shell Sizes
1/E
连接器类型
D 超微型连接器
附加功能
AMPLIMITE
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
触头总数
9
Reach合规守则
unknown
触点性别
FEMALE
空壳
NO
主体/外壳样式
RECEPTACLE
终端类型
SOLDER
7-167460-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。