TE Connectivity 7-1755142-6
- 收藏
- 对比
7-1755142-6
2460-7-1755142-6
继电器
--
大陆
立即发货

Time Delay Relays, Knob, 28 VDC Input, Timing Range (Off-Time) .1 – 1 seconds, 10A@240VAC A, Off-Delay, Mounting Bracket, Agastat 7000
1最小包装量--
7-1755142-6详情
TE Connectivity 7-1755142-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mode of Operationu2009
Off-Delay
Time Delay Relay Contact Current Ratingu2009(A)
10A@240VAC
Timing Range (Off-Time)u2009(seconds)
.1 – 1
Time Delay Relay Input Voltageu2009(VDC)
28
Type of Controlu2009
Knob
TE Internal Description
7022MA=RLY,STD,OFF,2P,28V,1S
TE Internal #
7-1755142-6
7-1755142-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。