TE Connectivity 7-1768041-4
- 收藏
- 对比
7-1768041-4
2460-7-1768041-4
标记物
--
大陆
立即发货

Cable Markers Pre-Marked Snap On Polyoxymethylene Yellow Box
1最小包装量--
7-1768041-4详情
TE Connectivity 7-1768041-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
POLYOXYMETHYLENE
Insertion
终止后
Printer Type
NOT REQUIRED
Mounting Styles
拧紧
Marker Type
PRE-MARKED
Lettering Field Size
NOT REQUIRED
Package
Box
厂商
TE Connectivity
Product Status
活跃
包装
Box
系列
*
电缆直径
1.8(mm)
图例
COLON
标记颜色
YELLOW
7-1768041-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。