TE Connectivity 7-1768045-7
- 收藏
- 对比
7-1768045-7
2460-7-1768045-7
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Snap-On, STD 15 Marker Size, Yellow, Straight Cut, 3 Printed Marking, Black, Polyoxymethylene, Agastat 7000
1最小包装量--
7-1768045-7详情
TE Connectivity 7-1768045-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-1768045-7
TE Internal Description
STD15Y-3
Alias #
A16476-000
Marker Styleu2009
Snap-On
Marker Sizeu2009
STD 15
Compatible Cable Diameter Rangeu2009
5.8 – 8.5u2009mmu2009[u2009.228 – .335u2009inu2009]
Primary Product Coloru2009
Yellow
Marker Cutu2009
Straight
7-1768045-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。