TE Connectivity 7-1768046-7
- 收藏
- 对比
7-1768046-7
2460-7-1768046-7
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Snap-On, STD 17 Marker Size, Straight Cut, H Printed Marking, Black, Agastat 7000
1最小包装量--
7-1768046-7详情
TE Connectivity 7-1768046-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
STD17Y-H
TE Internal #
7-1768046-7
Compatible Cable Diameter Rangeu2009
8.5 – 11.5u2009mmu2009[u2009.335 – .452u2009inu2009]
Marker Sizeu2009
STD 17
Marker Styleu2009
Snap-On
Alias #
F96380-000
Marker Cutu2009
Straight
Printed Markingu2009
H
7-1768046-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。