TE Connectivity 7-1827393-3
- 收藏
- 对比
7-1827393-3
2460-7-1827393-3
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Receptacle, Wire-to-Board, 8 Position, 3.3 mm [.129 in] Centerline, Printed Circuit Board, UL 94V-0
1最小包装量--
7-1827393-3详情
TE Connectivity 7-1827393-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-1827393-3
TE Internal Description
GIC 3.3 HDR ASSY 8P
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
8
Centerline (Pitch)u2009
3.3u2009mmu2009[u2009.129u2009inu2009]
7-1827393-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。